Capital Lighting, Inc. 93-10004 Lamps-Table Lamps 342817

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Nova Product Name: One Light Table Lamp UPC: 843558032969 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Nova Product Name: One Light Table Lamp UPC: 843558032969 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-10004 Lamps-Table Lamps - 342817 - Capital Lighting, Inc.
Columbus, OH, USA
93-10004 Lamps-Table Lamps
342817
93-10004 Lamps-Table Lamps 342817
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Nova Product Name: One Light Table Lamp UPC: 843558032969 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Nova
Product Name: One Light Table Lamp
UPC: 843558032969
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342817
Product Name 93-10004 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details