Capital Lighting, Inc. 93-10011 Lamps-Table Lamps 342815

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Silver Product Name: One Light Table Lamp UPC: 843558033034 Category: TABLE LAMP
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Silver Product Name: One Light Table Lamp UPC: 843558033034 Category: TABLE LAMP

Suppliers

Company
Product
Description
Supplier Links
93-10011 Lamps-Table Lamps - 342815 - Capital Lighting, Inc.
Columbus, OH, USA
93-10011 Lamps-Table Lamps
342815
93-10011 Lamps-Table Lamps 342815
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Silver Product Name: One Light Table Lamp UPC: 843558033034 Category: TABLE LAMP

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Antique Silver
Product Name: One Light Table Lamp
UPC: 843558033034
Category: TABLE LAMP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342815
Product Name 93-10011 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details