Capital Lighting, Inc. 93-10005 Lamps-Table Lamps 342814

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.00 Bulb Qty: 1 Wattage: 40 Finish: Princeton Product Name: One Light Table Lamp UPC: 843558032976 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.00 Bulb Qty: 1 Wattage: 40 Finish: Princeton Product Name: One Light Table Lamp UPC: 843558032976 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-10005 Lamps-Table Lamps - 342814 - Capital Lighting, Inc.
Columbus, OH, USA
93-10005 Lamps-Table Lamps
342814
93-10005 Lamps-Table Lamps 342814
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.00 Bulb Qty: 1 Wattage: 40 Finish: Princeton Product Name: One Light Table Lamp UPC: 843558032976 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 18.00
Bulb
Qty: 1
Wattage: 40
Finish: Princeton
Product Name: One Light Table Lamp
UPC: 843558032976
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342814
Product Name 93-10005 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details