Capital Lighting, Inc. 93-10015 Lamps-Table Lamps 342804

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Corbel Product Name: One Light Table Lamp UPC: 843558033072 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Corbel Product Name: One Light Table Lamp UPC: 843558033072 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-10015 Lamps-Table Lamps - 342804 - Capital Lighting, Inc.
Columbus, OH, USA
93-10015 Lamps-Table Lamps
342804
93-10015 Lamps-Table Lamps 342804
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Corbel Product Name: One Light Table Lamp UPC: 843558033072 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Corbel
Product Name: One Light Table Lamp
UPC: 843558033072
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342804
Product Name 93-10015 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details