Capital Lighting, Inc. 93-10020 Lamps-Table Lamps 342800

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Restoration Grey Product Name: One Light Table Lamp UPC: 843558033119 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Restoration Grey Product Name: One Light Table Lamp UPC: 843558033119 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-10020 Lamps-Table Lamps - 342800 - Capital Lighting, Inc.
Columbus, OH, USA
93-10020 Lamps-Table Lamps
342800
93-10020 Lamps-Table Lamps 342800
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Restoration Grey Product Name: One Light Table Lamp UPC: 843558033119 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Restoration Grey
Product Name: One Light Table Lamp
UPC: 843558033119
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342800
Product Name 93-10020 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details