Capital Lighting, Inc. 8001-HN Mini Pendants-Cable 342797

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 72.75 Length 72.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134120733 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 72.75 Length 72.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134120733 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8001-HN Mini Pendants-Cable - 342797 - Capital Lighting, Inc.
Columbus, OH, USA
8001-HN Mini Pendants-Cable
342797
8001-HN Mini Pendants-Cable 342797
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 72.75 Length 72.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134120733 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 72.75
Length 72.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Historic Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 806134120733
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342797
Product Name 8001-HN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details