Capital Lighting, Inc. L162-AGB Lamps-Table Lamps 342787

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.50 Length 14.50 Bulb Finish: Aged Brass Product Name: Portable Table Lamp UPC: 806134140205 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.50 Length 14.50 Bulb Finish: Aged Brass Product Name: Portable Table Lamp UPC: 806134140205 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L162-AGB Lamps-Table Lamps - 342787 - Capital Lighting, Inc.
Columbus, OH, USA
L162-AGB Lamps-Table Lamps
342787
L162-AGB Lamps-Table Lamps 342787
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.50 Length 14.50 Bulb Finish: Aged Brass Product Name: Portable Table Lamp UPC: 806134140205 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.50
Length 14.50
Bulb
Finish: Aged Brass
Product Name: Portable Table Lamp
UPC: 806134140205
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342787
Product Name L162-AGB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details