Capital Lighting, Inc. 8161-PN Sconces-Other 342769

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.50 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 1 Product Name: One Light Wall Sconce UPC: 806134128074 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.50 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 1 Product Name: One Light Wall Sconce UPC: 806134128074 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8161-PN Sconces-Other - 342769 - Capital Lighting, Inc.
Columbus, OH, USA
8161-PN Sconces-Other
342769
8161-PN Sconces-Other 342769
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.50 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 1 Product Name: One Light Wall Sconce UPC: 806134128074 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.50
Extension: 8.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 1
Product Name: One Light Wall Sconce
UPC: 806134128074
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342769
Product Name 8161-PN Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details