Capital Lighting, Inc. 8211-AGB Sconces-Single Candle 342763

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.00 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 806134138875 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.00 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 806134138875 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8211-AGB Sconces-Single Candle - 342763 - Capital Lighting, Inc.
Columbus, OH, USA
8211-AGB Sconces-Single Candle
342763
8211-AGB Sconces-Single Candle 342763
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.00 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 806134138875 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 14.00
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Aged Brass
Product Name: One Light Wall Sconce
UPC: 806134138875
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342763
Product Name 8211-AGB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details