Capital Lighting, Inc. 8211-AS Sconces-Single Candle 342761

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.00 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Aged Silver Product Name: One Light Wall Sconce UPC: 806134138905 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.00 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Aged Silver Product Name: One Light Wall Sconce UPC: 806134138905 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8211-AS Sconces-Single Candle - 342761 - Capital Lighting, Inc.
Columbus, OH, USA
8211-AS Sconces-Single Candle
342761
8211-AS Sconces-Single Candle 342761
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.00 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Aged Silver Product Name: One Light Wall Sconce UPC: 806134138905 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 14.00
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Aged Silver
Product Name: One Light Wall Sconce
UPC: 806134138905
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342761
Product Name 8211-AS Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details