Capital Lighting, Inc. 8212-AGB Sconces-Double Candle 342760

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 14.00 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Aged Brass Product Name: Two Light Wall Sconce UPC: 806134138929 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 14.00 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Aged Brass Product Name: Two Light Wall Sconce UPC: 806134138929 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8212-AGB Sconces-Double Candle - 342760 - Capital Lighting, Inc.
Columbus, OH, USA
8212-AGB Sconces-Double Candle
342760
8212-AGB Sconces-Double Candle 342760
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 14.00 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Aged Brass Product Name: Two Light Wall Sconce UPC: 806134138929 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 14.00
Extension: 4.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Aged Brass
Product Name: Two Light Wall Sconce
UPC: 806134138929
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342760
Product Name 8212-AGB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details