Capital Lighting, Inc. 9901-DB Sconces-Metal 342759

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9.75 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Distressed Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134116613 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9.75 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Distressed Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134116613 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9901-DB Sconces-Metal - 342759 - Capital Lighting, Inc.
Columbus, OH, USA
9901-DB Sconces-Metal
342759
9901-DB Sconces-Metal 342759
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9.75 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Distressed Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134116613 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Extension: 9.75
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Distressed Bronze
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134116613
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342759
Product Name 9901-DB Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details