Capital Lighting, Inc. L114-OB Lamps-Table Lamps 342751

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Length 28.00 Bulb Finish: Old Bronze Product Name: Portable Table Lamp UPC: 806134138165 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Length 28.00 Bulb Finish: Old Bronze Product Name: Portable Table Lamp UPC: 806134138165 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L114-OB Lamps-Table Lamps - 342751 - Capital Lighting, Inc.
Columbus, OH, USA
L114-OB Lamps-Table Lamps
342751
L114-OB Lamps-Table Lamps 342751
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Length 28.00 Bulb Finish: Old Bronze Product Name: Portable Table Lamp UPC: 806134138165 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.00
Length 28.00
Bulb
Finish: Old Bronze
Product Name: Portable Table Lamp
UPC: 806134138165
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342751
Product Name L114-OB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details