Capital Lighting, Inc. L114-VB Lamps-Table Lamps 342750

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Length 28.00 Bulb Finish: Vintage Brass Product Name: Portable Table Lamp UPC: 806134138189 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Length 28.00 Bulb Finish: Vintage Brass Product Name: Portable Table Lamp UPC: 806134138189 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L114-VB Lamps-Table Lamps - 342750 - Capital Lighting, Inc.
Columbus, OH, USA
L114-VB Lamps-Table Lamps
342750
L114-VB Lamps-Table Lamps 342750
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Length 28.00 Bulb Finish: Vintage Brass Product Name: Portable Table Lamp UPC: 806134138189 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.00
Length 28.00
Bulb
Finish: Vintage Brass
Product Name: Portable Table Lamp
UPC: 806134138189
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342750
Product Name L114-VB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details