Capital Lighting, Inc. 8100-OB-WG Semi-Flush Mts.-Other 342745

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 1 Product Name: One Light Semi Flush UPC: 806134130381 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 1 Product Name: One Light Semi Flush UPC: 806134130381 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8100-OB-WG Semi-Flush Mts.-Other - 342745 - Capital Lighting, Inc.
Columbus, OH, USA
8100-OB-WG Semi-Flush Mts.-Other
342745
8100-OB-WG Semi-Flush Mts.-Other 342745
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 1 Product Name: One Light Semi Flush UPC: 806134130381 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 9.25
Length 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 1
Product Name: One Light Semi Flush
UPC: 806134130381
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342745
Product Name 8100-OB-WG Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details