Capital Lighting, Inc. 8311-OB Sconces-Other 342733

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.00 Extension: 1.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 1 Product Name: One Light Wall Sconce UPC: 806134132071 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.00 Extension: 1.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 1 Product Name: One Light Wall Sconce UPC: 806134132071 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8311-OB Sconces-Other - 342733 - Capital Lighting, Inc.
Columbus, OH, USA
8311-OB Sconces-Other
342733
8311-OB Sconces-Other 342733
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.00 Extension: 1.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 1 Product Name: One Light Wall Sconce UPC: 806134132071 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 10.00
Extension: 1.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 1
Product Name: One Light Wall Sconce
UPC: 806134132071
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342733
Product Name 8311-OB Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details