Capital Lighting, Inc. 8311-PN Sconces-Other 342731

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.00 Extension: 1.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 1 Product Name: One Light Wall Sconce UPC: 806134132088 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.00 Extension: 1.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 1 Product Name: One Light Wall Sconce UPC: 806134132088 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8311-PN Sconces-Other - 342731 - Capital Lighting, Inc.
Columbus, OH, USA
8311-PN Sconces-Other
342731
8311-PN Sconces-Other 342731
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.00 Extension: 1.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 1 Product Name: One Light Wall Sconce UPC: 806134132088 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 10.00
Extension: 1.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 1
Product Name: One Light Wall Sconce
UPC: 806134132088
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342731
Product Name 8311-PN Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details