Capital Lighting, Inc. 9413-OB Mini Pendants-Rod 342726

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 75.50 Length 75.50 Bulb Finish: Old Bronze Product Name: Pendant UPC: 806134139414 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 75.50 Length 75.50 Bulb Finish: Old Bronze Product Name: Pendant UPC: 806134139414 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9413-OB Mini Pendants-Rod - 342726 - Capital Lighting, Inc.
Columbus, OH, USA
9413-OB Mini Pendants-Rod
342726
9413-OB Mini Pendants-Rod 342726
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 75.50 Length 75.50 Bulb Finish: Old Bronze Product Name: Pendant UPC: 806134139414 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 75.50
Length 75.50
Bulb
Finish: Old Bronze
Product Name: Pendant
UPC: 806134139414
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342726
Product Name 9413-OB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details