Capital Lighting, Inc. 9413-HN Mini Pendants-Rod 342724

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 75.50 Length 75.50 Bulb Finish: Historic Nickel Product Name: Pendant UPC: 806134139407 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 75.50 Length 75.50 Bulb Finish: Historic Nickel Product Name: Pendant UPC: 806134139407 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9413-HN Mini Pendants-Rod - 342724 - Capital Lighting, Inc.
Columbus, OH, USA
9413-HN Mini Pendants-Rod
342724
9413-HN Mini Pendants-Rod 342724
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 75.50 Length 75.50 Bulb Finish: Historic Nickel Product Name: Pendant UPC: 806134139407 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 75.50
Length 75.50
Bulb
Finish: Historic Nickel
Product Name: Pendant
UPC: 806134139407
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342724
Product Name 9413-HN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details