Capital Lighting, Inc. 9413-PN Mini Pendants-Rod 342723

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 75.50 Length 75.50 Bulb Finish: Polished Nickel Product Name: Pendant UPC: 806134139421 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 75.50 Length 75.50 Bulb Finish: Polished Nickel Product Name: Pendant UPC: 806134139421 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9413-PN Mini Pendants-Rod - 342723 - Capital Lighting, Inc.
Columbus, OH, USA
9413-PN Mini Pendants-Rod
342723
9413-PN Mini Pendants-Rod 342723
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 75.50 Length 75.50 Bulb Finish: Polished Nickel Product Name: Pendant UPC: 806134139421 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 75.50
Length 75.50
Bulb
Finish: Polished Nickel
Product Name: Pendant
UPC: 806134139421
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342723
Product Name 9413-PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details