Capital Lighting, Inc. 9001-PN-ML3 Pendants-Other 342709

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 61.25 Length 61.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: One Light Pendant UPC: 806134105037 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 61.25 Length 61.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: One Light Pendant UPC: 806134105037 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9001-PN-ML3 Pendants-Other - 342709 - Capital Lighting, Inc.
Columbus, OH, USA
9001-PN-ML3 Pendants-Other
342709
9001-PN-ML3 Pendants-Other 342709
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 61.25 Length 61.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: One Light Pendant UPC: 806134105037 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 61.25
Length 61.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 8
Product Name: One Light Pendant
UPC: 806134105037
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342709
Product Name 9001-PN-ML3 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details