Capital Lighting, Inc. 9001-PN-MM2 Pendants-Other 342707

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 60.75 Length 60.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Pendant UPC: 806134105051 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 60.75 Length 60.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Pendant UPC: 806134105051 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9001-PN-MM2 Pendants-Other - 342707 - Capital Lighting, Inc.
Columbus, OH, USA
9001-PN-MM2 Pendants-Other
342707
9001-PN-MM2 Pendants-Other 342707
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 60.75 Length 60.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Pendant UPC: 806134105051 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 60.75
Length 60.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 6
Product Name: One Light Pendant
UPC: 806134105051
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342707
Product Name 9001-PN-MM2 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details