PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Length 11.00
Bulb
Finish: Historic Nickel
Product Name: Semi Flush
UPC: 806134139445
Category: Semi Flush
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 342701 |
| Product Name | 9400-HN Flush Mounts-Bowl Style |
| Application | Residential |