Capital Lighting, Inc. 19-PN-R15 Pendants-Glass Down 342698

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.88 Height: 49.00 Length 49.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 15 Product Name: One Light Pendant UPC: 806134011062 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.88 Height: 49.00 Length 49.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 15 Product Name: One Light Pendant UPC: 806134011062 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
19-PN-R15 Pendants-Glass Down - 342698 - Capital Lighting, Inc.
Columbus, OH, USA
19-PN-R15 Pendants-Glass Down
342698
19-PN-R15 Pendants-Glass Down 342698
PRODUCT DETAILS / SPECS Width/Dia: 14.88 Height: 49.00 Length 49.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 15 Product Name: One Light Pendant UPC: 806134011062 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.88
Height: 49.00
Length 49.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 15
Product Name: One Light Pendant
UPC: 806134011062
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342698
Product Name 19-PN-R15 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details