Capital Lighting, Inc. 1612F-PN Semi-Flush Mts.-Bowl Style 342696

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Length 11.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Semi Flush UPC: 806134005290 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Length 11.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Semi Flush UPC: 806134005290 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1612F-PN Semi-Flush Mts.-Bowl Style - 342696 - Capital Lighting, Inc.
Columbus, OH, USA
1612F-PN Semi-Flush Mts.-Bowl Style
342696
1612F-PN Semi-Flush Mts.-Bowl Style 342696
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Length 11.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Semi Flush UPC: 806134005290 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.50
Length 11.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 6
Product Name: One Light Semi Flush
UPC: 806134005290
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342696
Product Name 1612F-PN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details