Capital Lighting, Inc. 19-OB-R08 Mini Pendants-Rod 342695

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 47.00 Length 47.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 5 Product Name: One Light Pendant UPC: 806134110444 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 47.00 Length 47.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 5 Product Name: One Light Pendant UPC: 806134110444 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
19-OB-R08 Mini Pendants-Rod - 342695 - Capital Lighting, Inc.
Columbus, OH, USA
19-OB-R08 Mini Pendants-Rod
342695
19-OB-R08 Mini Pendants-Rod 342695
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 47.00 Length 47.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 5 Product Name: One Light Pendant UPC: 806134110444 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.88
Height: 47.00
Length 47.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Old Bronze
Weight: 5
Product Name: One Light Pendant
UPC: 806134110444
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342695
Product Name 19-OB-R08 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details