Capital Lighting, Inc. 1615F-SN Semi-Flush Mts.-Bowl Style 342693

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.50 Length 15.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 11 Product Name: One Light Semi Flush UPC: 806134005764 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.50 Length 15.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 11 Product Name: One Light Semi Flush UPC: 806134005764 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1615F-SN Semi-Flush Mts.-Bowl Style - 342693 - Capital Lighting, Inc.
Columbus, OH, USA
1615F-SN Semi-Flush Mts.-Bowl Style
342693
1615F-SN Semi-Flush Mts.-Bowl Style 342693
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.50 Length 15.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 11 Product Name: One Light Semi Flush UPC: 806134005764 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.50
Length 15.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 11
Product Name: One Light Semi Flush
UPC: 806134005764
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342693
Product Name 1615F-SN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details