Capital Lighting, Inc. 19-OB-1609 Mini Pendants-Rod 342692

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 48.50 Length 48.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: One Light Pendant UPC: 806134010553 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 48.50 Length 48.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: One Light Pendant UPC: 806134010553 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
19-OB-1609 Mini Pendants-Rod - 342692 - Capital Lighting, Inc.
Columbus, OH, USA
19-OB-1609 Mini Pendants-Rod
342692
19-OB-1609 Mini Pendants-Rod 342692
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 48.50 Length 48.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: One Light Pendant UPC: 806134010553 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 48.50
Length 48.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Old Bronze
Weight: 6
Product Name: One Light Pendant
UPC: 806134010553
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342692
Product Name 19-OB-1609 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details