Capital Lighting, Inc. 660A-AGB Sconces-Single Glass 342687

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 11.5 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 806134131739 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 11.5 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 806134131739 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
660A-AGB Sconces-Single Glass - 342687 - Capital Lighting, Inc.
Columbus, OH, USA
660A-AGB Sconces-Single Glass
342687
660A-AGB Sconces-Single Glass 342687
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 11.5 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 806134131739 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.00
Extension: 11.5
Bulb
Type: Xenon
Qty: 1
Wattage: 50
Finish: Aged Brass
Product Name: One Light Wall Sconce
UPC: 806134131739
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342687
Product Name 660A-AGB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details