Capital Lighting, Inc. 660A-PN Sconces-Single Glass 342683

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 11.5 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 806134131760 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 11.5 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 806134131760 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
660A-PN Sconces-Single Glass - 342683 - Capital Lighting, Inc.
Columbus, OH, USA
660A-PN Sconces-Single Glass
342683
660A-PN Sconces-Single Glass 342683
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 11.5 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 806134131760 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.00
Extension: 11.5
Bulb
Type: Xenon
Qty: 1
Wattage: 50
Finish: Polished Nickel
Product Name: One Light Wall Sconce
UPC: 806134131760
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342683
Product Name 660A-PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details