Capital Lighting, Inc. 201-HN Sconces-Single Candle 342676

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134117788 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134117788 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
201-HN Sconces-Single Candle - 342676 - Capital Lighting, Inc.
Columbus, OH, USA
201-HN Sconces-Single Candle
342676
201-HN Sconces-Single Candle 342676
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134117788 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Historic Nickel
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134117788
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342676
Product Name 201-HN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details