Capital Lighting, Inc. 211-OB Sconces-Single Candle 342675

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.50 Extension: 7.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Sconce UPC: 806134131999 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.50 Extension: 7.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Sconce UPC: 806134131999 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
211-OB Sconces-Single Candle - 342675 - Capital Lighting, Inc.
Columbus, OH, USA
211-OB Sconces-Single Candle
342675
211-OB Sconces-Single Candle 342675
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.50 Extension: 7.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Sconce UPC: 806134131999 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 25.50
Extension: 7.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Bronze
Product Name: One Light Wall Sconce
UPC: 806134131999
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342675
Product Name 211-OB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details