Capital Lighting, Inc. 211-HN Sconces-Single Candle 342672

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.50 Extension: 7.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Historic Nickel Product Name: One Light Wall Sconce UPC: 806134131982 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.50 Extension: 7.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Historic Nickel Product Name: One Light Wall Sconce UPC: 806134131982 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
211-HN Sconces-Single Candle - 342672 - Capital Lighting, Inc.
Columbus, OH, USA
211-HN Sconces-Single Candle
342672
211-HN Sconces-Single Candle 342672
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.50 Extension: 7.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Historic Nickel Product Name: One Light Wall Sconce UPC: 806134131982 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 25.50
Extension: 7.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Historic Nickel
Product Name: One Light Wall Sconce
UPC: 806134131982
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342672
Product Name 211-HN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details