Capital Lighting, Inc. 205-OB Flush Mounts-Bowl Style 342671

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.00 Length 9.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 10 Product Name: Three Light Flush Mount UPC: 806134041342 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.00 Length 9.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 10 Product Name: Three Light Flush Mount UPC: 806134041342 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
205-OB Flush Mounts-Bowl Style - 342671 - Capital Lighting, Inc.
Columbus, OH, USA
205-OB Flush Mounts-Bowl Style
342671
205-OB Flush Mounts-Bowl Style 342671
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.00 Length 9.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 10 Product Name: Three Light Flush Mount UPC: 806134041342 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 9.00
Length 9.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Old Bronze
Weight: 10
Product Name: Three Light Flush Mount
UPC: 806134041342
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342671
Product Name 205-OB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details