Capital Lighting, Inc. 211-AGB Sconces-Single Candle 342670

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.50 Extension: 7.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 806134131975 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.50 Extension: 7.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 806134131975 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
211-AGB Sconces-Single Candle - 342670 - Capital Lighting, Inc.
Columbus, OH, USA
211-AGB Sconces-Single Candle
342670
211-AGB Sconces-Single Candle 342670
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.50 Extension: 7.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 806134131975 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 25.50
Extension: 7.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Brass
Product Name: One Light Wall Sconce
UPC: 806134131975
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342670
Product Name 211-AGB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details