Capital Lighting, Inc. 312-PN Sconces-Double Candle 342669

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 14.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 806134138424 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 14.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 806134138424 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
312-PN Sconces-Double Candle - 342669 - Capital Lighting, Inc.
Columbus, OH, USA
312-PN Sconces-Double Candle
342669
312-PN Sconces-Double Candle 342669
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 14.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 806134138424 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 14.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Wall Sconce
UPC: 806134138424
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342669
Product Name 312-PN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details