Capital Lighting, Inc. 320-PC Sconces-Single Glass 342661

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: One Light Bath And Vanity Fixture UPC: 806134127794 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: One Light Bath And Vanity Fixture UPC: 806134127794 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
320-PC Sconces-Single Glass - 342661 - Capital Lighting, Inc.
Columbus, OH, USA
320-PC Sconces-Single Glass
342661
320-PC Sconces-Single Glass 342661
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: One Light Bath And Vanity Fixture UPC: 806134127794 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.00
Extension: 4
Bulb
Type: T-8
Qty: 1
Wattage: 75
Finish: Polished Chrome
Weight: 7
Product Name: One Light Bath And Vanity Fixture
UPC: 806134127794
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342661
Product Name 320-PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details