Capital Lighting, Inc. 615-OB Pendants-Bowl Style 342659

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.75 Length 19.75 Bulb Finish: Old Bronze Product Name: Pendant UPC: 806134137014 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.75 Length 19.75 Bulb Finish: Old Bronze Product Name: Pendant UPC: 806134137014 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
615-OB Pendants-Bowl Style - 342659 - Capital Lighting, Inc.
Columbus, OH, USA
615-OB Pendants-Bowl Style
342659
615-OB Pendants-Bowl Style 342659
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.75 Length 19.75 Bulb Finish: Old Bronze Product Name: Pendant UPC: 806134137014 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 19.75
Length 19.75
Bulb
Finish: Old Bronze
Product Name: Pendant
UPC: 806134137014
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342659
Product Name 615-OB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details