Capital Lighting, Inc. 630-PC Sconces-Single Candle 342657

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.25 Extension: 6.25 Bulb Finish: Polished Chrome Product Name: Wall Sconce UPC: 806134140076 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.25 Extension: 6.25 Bulb Finish: Polished Chrome Product Name: Wall Sconce UPC: 806134140076 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
630-PC Sconces-Single Candle - 342657 - Capital Lighting, Inc.
Columbus, OH, USA
630-PC Sconces-Single Candle
342657
630-PC Sconces-Single Candle 342657
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.25 Extension: 6.25 Bulb Finish: Polished Chrome Product Name: Wall Sconce UPC: 806134140076 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.25
Extension: 6.25
Bulb
Finish: Polished Chrome
Product Name: Wall Sconce
UPC: 806134140076
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342657
Product Name 630-PC Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details