Capital Lighting, Inc. 641-OB Sconces-Single Glass 342653

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: One Light Wall Sconce UPC: 806134119591 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: One Light Wall Sconce UPC: 806134119591 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
641-OB Sconces-Single Glass - 342653 - Capital Lighting, Inc.
Columbus, OH, USA
641-OB Sconces-Single Glass
342653
641-OB Sconces-Single Glass 342653
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: One Light Wall Sconce UPC: 806134119591 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.00
Extension: 5.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 6
Product Name: One Light Wall Sconce
UPC: 806134119591
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342653
Product Name 641-OB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details