Capital Lighting, Inc. 650-OB Sconces-Single Glass 342652

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127930 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127930 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
650-OB Sconces-Single Glass - 342652 - Capital Lighting, Inc.
Columbus, OH, USA
650-OB Sconces-Single Glass
342652
650-OB Sconces-Single Glass 342652
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127930 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.50
Extension: 4
Bulb
Type: T-8
Qty: 1
Wattage: 75
Finish: Old Bronze
Weight: 5
Product Name: One Light Bath And Vanity Fixture
UPC: 806134127930
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342652
Product Name 650-OB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details