Capital Lighting, Inc. 650-AGB Sconces-Single Glass 342650

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127923 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127923 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
650-AGB Sconces-Single Glass - 342650 - Capital Lighting, Inc.
Columbus, OH, USA
650-AGB Sconces-Single Glass
342650
650-AGB Sconces-Single Glass 342650
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127923 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.50
Extension: 4
Bulb
Type: T-8
Qty: 1
Wattage: 75
Finish: Aged Brass
Weight: 5
Product Name: One Light Bath And Vanity Fixture
UPC: 806134127923
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342650
Product Name 650-AGB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details