Capital Lighting, Inc. 216-OB Pendants-Glass Down 342649

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 76.25 Length 76.25 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Old Bronze Weight: 11 Product Name: One Light Pendant UPC: 806134041434 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 76.25 Length 76.25 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Old Bronze Weight: 11 Product Name: One Light Pendant UPC: 806134041434 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
216-OB Pendants-Glass Down - 342649 - Capital Lighting, Inc.
Columbus, OH, USA
216-OB Pendants-Glass Down
342649
216-OB Pendants-Glass Down 342649
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 76.25 Length 76.25 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Old Bronze Weight: 11 Product Name: One Light Pendant UPC: 806134041434 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 76.25
Length 76.25
Bulb
Type: A-19
Qty: 1
Wattage: 150
Finish: Old Bronze
Weight: 11
Product Name: One Light Pendant
UPC: 806134041434
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342649
Product Name 216-OB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details