Capital Lighting, Inc. 255-AGB-C2 Foyer/Hall Lanterns-Glass w/Frame 342645

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 90.75 Length 90.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Brass Weight: 23 Product Name: Four Light Pendant UPC: 806134057350 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 90.75 Length 90.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Brass Weight: 23 Product Name: Four Light Pendant UPC: 806134057350 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
255-AGB-C2 Foyer/Hall Lanterns-Glass w/Frame - 342645 - Capital Lighting, Inc.
Columbus, OH, USA
255-AGB-C2 Foyer/Hall Lanterns-Glass w/Frame
342645
255-AGB-C2 Foyer/Hall Lanterns-Glass w/Frame 342645
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 90.75 Length 90.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Brass Weight: 23 Product Name: Four Light Pendant UPC: 806134057350 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 90.75
Length 90.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Aged Brass
Weight: 23
Product Name: Four Light Pendant
UPC: 806134057350
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342645
Product Name 255-AGB-C2 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details