Capital Lighting, Inc. 450-OB Sconces-Single Glass 342632

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.75 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127831 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.75 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127831 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
450-OB Sconces-Single Glass - 342632 - Capital Lighting, Inc.
Columbus, OH, USA
450-OB Sconces-Single Glass
342632
450-OB Sconces-Single Glass 342632
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.75 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127831 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.75
Extension: 4
Bulb
Type: T-8
Qty: 1
Wattage: 75
Finish: Old Bronze
Weight: 5
Product Name: One Light Bath And Vanity Fixture
UPC: 806134127831
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342632
Product Name 450-OB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details