Capital Lighting, Inc. 550-PC Sconces-Single Glass 342629

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127893 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127893 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
550-PC Sconces-Single Glass - 342629 - Capital Lighting, Inc.
Columbus, OH, USA
550-PC Sconces-Single Glass
342629
550-PC Sconces-Single Glass 342629
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127893 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Extension: 4
Bulb
Type: T-8
Qty: 1
Wattage: 75
Finish: Polished Chrome
Weight: 5
Product Name: One Light Bath And Vanity Fixture
UPC: 806134127893
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342629
Product Name 550-PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details