Capital Lighting, Inc. 550-SN Sconces-Single Glass 342624

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127916 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127916 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
550-SN Sconces-Single Glass - 342624 - Capital Lighting, Inc.
Columbus, OH, USA
550-SN Sconces-Single Glass
342624
550-SN Sconces-Single Glass 342624
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 4 Bulb Type: T-8 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134127916 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Extension: 4
Bulb
Type: T-8
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 5
Product Name: One Light Bath And Vanity Fixture
UPC: 806134127916
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342624
Product Name 550-SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details