Capital Lighting, Inc. 609-PN Mini Pendants-Chain 342621

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.75 Length 19.75 Bulb Finish: Polished Nickel Product Name: Pendant UPC: 806134136949 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.75 Length 19.75 Bulb Finish: Polished Nickel Product Name: Pendant UPC: 806134136949 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
609-PN Mini Pendants-Chain - 342621 - Capital Lighting, Inc.
Columbus, OH, USA
609-PN Mini Pendants-Chain
342621
609-PN Mini Pendants-Chain 342621
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.75 Length 19.75 Bulb Finish: Polished Nickel Product Name: Pendant UPC: 806134136949 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 19.75
Length 19.75
Bulb
Finish: Polished Nickel
Product Name: Pendant
UPC: 806134136949
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342621
Product Name 609-PN Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details