Capital Lighting, Inc. 471-SN Sconces-Single Glass 342617

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.25 Extension: 4.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134107048 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.25 Extension: 4.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134107048 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
471-SN Sconces-Single Glass - 342617 - Capital Lighting, Inc.
Columbus, OH, USA
471-SN Sconces-Single Glass
342617
471-SN Sconces-Single Glass 342617
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.25 Extension: 4.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134107048 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 14.25
Extension: 4.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 6
Product Name: One Light Wall Sconce
UPC: 806134107048
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342617
Product Name 471-SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details