Capital Lighting, Inc. 511-HN Sconces-Single Candle 342607

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.50 Extension: 10.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134132026 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.50 Extension: 10.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134132026 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
511-HN Sconces-Single Candle - 342607 - Capital Lighting, Inc.
Columbus, OH, USA
511-HN Sconces-Single Candle
342607
511-HN Sconces-Single Candle 342607
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.50 Extension: 10.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134132026 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.50
Extension: 10.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Historic Nickel
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134132026
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342607
Product Name 511-HN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details